EN
  • EN
  • DE

2SJ292-E

Part No 2SJ292-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 30 A 60 V 0.06 Ohm P-channel Si Power Mosfet TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037523-2SJ292-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ292-E CAD Model

Description

The 2SJ292-E is a P-channel MOSFET from Renesas Electronics America. This enhancement-mode MOSFET is designed for a variety of switching and amplification applications. It leverages Renesas's advanced process technology to achieve a low on-resistance and fast switching speed, contributing to efficient power management in electronic circuits. Its robust design ensures reliable performance in demanding environments.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switching
  • Motor Control
  • Solid State Relays

Features:

  • P-Channel MOSFET
  • Enhancement Mode
  • Low On-Resistance
  • Fast Switching Speed
  • High Avalanche Capability
  • Pb-free lead plating; RoHS compliant

Benefits:

  • Improved Power Efficiency: The low on-resistance minimizes power loss during switching, resulting in improved energy efficiency and reduced heat generation.
  • High-Speed Switching: The fast switching speed allows for high-frequency operation, which is beneficial in applications such as DC-DC converters where high switching frequencies are required.
  • Reliable Performance: Built with Renesas's advanced process technology, the 2SJ292-E offers stable and reliable performance, even under demanding operating conditions.
  • Simplified Design: Its ease of use and minimal gate drive requirements simplify circuit design, reducing the number of external components required.
  • Environmentally Friendly: RoHS compliant and with Pb-free lead plating, this MOSFET aligns with environmental regulations and contributes to a greener product design.

Technical Specifications:

While specific electrical characteristics (e.g., Vds, Ids, Rds(on), Qg) vary depending on the precise operating conditions, typical values can be found in the Renesas datasheet for this component. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess