EN
  • EN
  • DE

2SJ133-Z

Part No 2SJ133-Z
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 2A 3-Pin(2+Tab) TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158405-2SJ133-Z
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ133
Introduction Date July 19, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ133-Z CAD Model

Description

2SJ133-Z P-Channel MOSFET

The 2SJ133-Z is a P-channel MOSFET, ideal for a variety of power management applications. Known for its efficiency and reliability, this component is a staple in electronic systems that demand high performance.

  • Applications and Projects:
    • Power supply circuits
    • Motor control
    • Switching regulators
    • Battery management systems
    • Inverters and converters

Features and Benefits:

  • Reverse polarity protection: Ensures devices connected with incorrect polarity do not suffer damage.
  • High-speed switching: Enhances performance in high-frequency applications, making it suitable for cutting-edge electronic projects.
  • Low on-state resistance: Reduces power loss and heat generation, ensuring efficiency even in demanding situations.
  • Robust construction: Manufactured to withstand high currents and voltages, ensuring durability and longevity.

Additional Details:

The 2SJ133-Z is crafted with advanced semiconductor technology, providing low gate charge and minimized on-resistance. Its compact size allows for integration in both compact and elaborate circuit designs. The device operates efficiently within a wide temperature range, ensuring stable performance in various environmental conditions.

Users of the 2SJ133-Z can expect exceptional control over load and source connections, making it ideal for automation systems, automotive electronics, and portable devices. Its enhanced thermal dissipation makes it perfect for applications that require rigorous power management strategies.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess