EN
  • EN
  • DE

2SJ132-Z-T1

Part No 2SJ132-Z-T1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158402-2SJ132-Z-T1
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SJ132-Z
Introduction Date January 30, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ132-Z-T1 CAD Model

Description

Overview

The 2SJ132-Z-T1 is a P-channel MOSFET noted for its outstanding efficiency and reliability across various electronic and industrial applications. It is particularly recognized for its ability to handle heavy currents with minimal power loss.

Features and Benefits

  • Superior Current Capacity: Handles high currents efficiently, making it valuable for power-intensive applications.
  • Minimal Power Dissipation: Reduces energy waste, contributing to eco-friendly and cost-effective operations.
  • Durable and Resilient: Designed to handle stress without compromising performance.
  • Versatile Integration: Suitable for a wide range of applications, thanks to its adaptable design.

Applications

  • Industrial Motor Drives
  • Electronic Switching Circuits
  • AC-DC Power Adapters
  • Renewable Energy Systems
  • Automotive Electronics

Additional Details

Engineers looking to maximize power efficiency will find the 2SJ132-Z-T1's low on-resistance and thermal stability essential. This MOSFET's capacity to operate under high thermal loads without the risk of overheating makes it a preferred choice in sectors demanding high operational dependability.

The component's compact design does not sacrifice performance, ensuring that it can be easily incorporated into modern, high-performance devices. By leveraging the advanced technology within the 2SJ132-Z-T1, applications achieve an ideal balance of power efficiency and durability.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7623 $63.3853
25+ $4.7286 $118.2150
38+ $4.5807 $174.0666
53+ $4.4329 $234.9437
68+ $4.2851 $291.3868
91+ $3.8415 $349.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess