EN
  • EN
  • DE

2SD788CTZ-EQ

Part No 2SD788CTZ-EQ
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+P
Reference case TO-92L
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751259-2SD788CTZ-EQ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD788CTZ-EQ CAD Model

Description

The Renesas Electronics America 2SD788CTZ-EQ is a silicon NPN epitaxial planar transistor. It's designed for various switching and amplifier applications, particularly in automotive and industrial environments where reliability and robust performance are critical.

Applications:

  • Automotive Electronics: Used in automotive systems such as engine control units (ECUs), body control modules (BCMs), and power management systems.
  • Power Supplies: Employed in switching power supplies for industrial and consumer electronics.
  • Motor Control: Utilized in motor control circuits for driving small to medium-sized motors.
  • Switching Circuits: Applied in various switching applications where a fast and reliable switch is required.

Features:

  • Type: NPN Epitaxial Planar Transistor.
  • High Collector Current: Designed to handle relatively high collector currents.
  • Low Saturation Voltage: Minimizes power loss when the transistor is in the saturation region.
  • Fast Switching Speed: Enables rapid switching between on and off states.

Benefits:

  • Reliable Performance: Renesas is known for producing high-quality, reliable components suitable for demanding applications.
  • Efficient Switching: Low saturation voltage and fast switching speed contribute to efficient power conversion and control.
  • Automotive Grade: Qualified for use in automotive applications, ensuring robustness and reliability in harsh environments.
  • Versatile Application: Suitable for a wide range of switching and amplifier circuits.

Additional Details:

The 2SD788CTZ-EQ features a specific voltage and current rating, which must be considered when designing circuits using this transistor. The epitaxial planar construction ensures a high degree of uniformity and performance consistency. The device is typically packaged in a through-hole package for easy mounting on printed circuit boards. Proper heatsinking may be required when operating the transistor at high power levels to prevent overheating and ensure long-term reliability. Datasheets provide detailed information on the transistor's electrical characteristics, thermal properties, and safe operating area. Always consult the datasheet before using this component in any application to ensure it is operated within its specified limits.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess