EN
  • EN
  • DE

2SC4181A-T1-A-L15

Part No 2SC4181A-T1-A-L15
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111641-2SC4181A-T1-A-L15
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4181A-T1-A-L15 CAD Model

Description

The Renesas 2SC4181A-T1-A-L15 is a silicon NPN epitaxial planar transistor designed for high-frequency power amplification. This transistor is commonly used in VHF and UHF applications, providing excellent performance in oscillator and amplifier circuits.

Applications:

  • VHF/UHF Amplifiers: Power amplification in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Oscillators: Used in oscillator circuits for generating high-frequency signals.
  • Radio Communication Equipment: Suitable for radio transmitters and receivers.
  • CATV Systems: Amplification in Community Antenna Television systems.
  • General-purpose Amplification: Can be used in various amplification stages.

Features:

  • High Power Gain: Provides substantial power amplification in high-frequency ranges.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver circuits.
  • High Transition Frequency (fT): Supports high-frequency operation.
  • Excellent Linearity: Ensures minimal signal distortion.
  • Small Package: Facilitates compact circuit designs.

Benefits:

  • Improved Signal Strength: High gain enables stronger signal transmission.
  • Enhanced Receiver Sensitivity: Low noise figure allows for better reception of weak signals.
  • Stable Performance: Reliable operation under various conditions.
  • Reduced Distortion: High linearity ensures accurate signal reproduction.
  • Simplified Circuit Design: Easy to integrate into amplifier and oscillator circuits.

Typical specifications for the 2SC4181A-T1-A-L15 include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), transition frequency (fT), and noise figure (NF). The transistor is typically housed in a small surface-mount package. Consult the Renesas datasheet for detailed electrical characteristics, application notes, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Lowest to $134.3284
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess