EN
  • EN
  • DE

2SC2735JTR-EQ

Part No 2SC2735JTR-EQ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983679-2SC2735JTR-EQ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2735JTR-EQ CAD Model

Description

The Renesas 2SC2735JTR-EQ is a silicon NPN epitaxial planar transistor designed for high-frequency amplification and switching applications. It's commonly used in various electronic circuits where reliable and efficient performance is required. Its low noise figure and high gain characteristics make it suitable for sensitive receiver and amplifier stages.

Applications:

  • Low-noise amplifiers (LNAs)
  • Oscillator circuits
  • Mixer circuits
  • High-frequency amplifiers
  • Switching circuits
  • RF (Radio Frequency) applications

Features:

  • NPN Epitaxial Planar Structure: Provides excellent high-frequency characteristics and reliability.
  • Low Noise Figure: Ensures minimal noise contribution in sensitive amplifier stages.
  • High Gain: Offers substantial signal amplification for improved circuit performance.
  • High Transition Frequency (fT): Enables operation at high frequencies with minimal signal degradation.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Amplifier Performance: High gain provides significant signal amplification, improving overall circuit performance.
  • Efficient High-Frequency Operation: High transition frequency ensures minimal signal loss at high frequencies.
  • Compact Circuit Design: Small package allows for the creation of smaller, more efficient electronic devices.
  • Reliable Performance: Epitaxial planar structure ensures consistent and dependable operation.

Additional Details:

The 2SC2735JTR-EQ features a collector-emitter voltage (VCEO) of typically 20V, a collector current (IC) of around 80mA, and a transition frequency (fT) in the GHz range. The noise figure is typically very low, often less than 1.5dB at high frequencies. It is available in a small surface-mount package (e.g., SOT-23). The operating temperature range is generally from -55°C to +150°C. It's commonly used in communication equipment, radar systems, and other high-frequency applications where low noise and high gain are critical. RoHS compliant.

You May Also Be Interested in

Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Dell
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess