EN
  • EN
  • DE

2SB624-T1B-A/BV5

Part No 2SB624-T1B-A/BV5
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815190-2SB624-T1B-A/BV5
Ultra Librarian 3D Model Ultra Librarian 2SB624-T1B-A/BV5 CAD Model

Description

The 2SB624-T1B-A/BV5 is a PNP silicon epitaxial transistor manufactured by Renesas Electronics. This transistor is designed for use in low-frequency power amplifier and switching applications. It features a low saturation voltage and high current capability, making it suitable for various circuits requiring efficient power control.

Applications

  • Low-frequency power amplifiers
  • Switching circuits
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Features

  • PNP silicon epitaxial transistor
  • Low saturation voltage
  • High current capability
  • High hFE (DC current gain)
  • Compact surface-mount package

Benefits

  • Efficient power amplification and switching
  • Reduced power loss due to low saturation voltage
  • Ability to handle high current loads
  • Simplified circuit design due to high current gain
  • Easy integration into surface-mount assembly processes

Additional Details

The 2SB624-T1B-A/BV5 transistor is housed in a small surface-mount package, making it ideal for space-constrained applications. It is designed to provide reliable performance in a wide range of operating conditions. The transistor's characteristics are optimized for efficient operation in both linear and switching modes.

Technical Specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): Typically -50V (check datasheet for precise value)
  • Collector Current (IC): Typically -2A (check datasheet for precise value)
  • Power Dissipation (PD): Typically 1W (check datasheet for precise value, depends on mounting conditions)
  • DC Current Gain (hFE): High, varies with collector current (check datasheet for typical hFE curves)
  • Operating Temperature Range: -55°C to +150°C (typical)
  • Package: Surface Mount (SMT) package (specific package type, e.g., SOT-89, needs verification from datasheet)

For detailed specifications, including voltage ratings, current ratings, power dissipation, and DC current gain curves, refer to the official Renesas Electronics datasheet for the 2SB624-T1B-A/BV5 transistor.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0635 $60.7620
28+ $4.1545 $116.3260
44+ $4.0252 $177.1088
60+ $3.8947 $233.6820
77+ $3.7653 $289.9281
103+ $3.3761 $347.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess