EN
  • EN
  • DE

2SA812(0)-T1B-AT

Part No 2SA812(0)-T1B-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961500-2SA812(0)-T1B-AT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA812(0)-T1B-AT CAD Model

Description

The 2SA812(0)-T1B-AT is a PNP silicon epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for low-noise amplifier applications. Its key features include high current gain and low noise figure, making it suitable for the input stages of audio amplifiers, communication equipment, and other sensitive signal processing circuits. It is available in a small surface-mount package for compact designs.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in the input stages of LNAs for radio receivers, instrumentation amplifiers, and other applications requiring minimal noise.
  • Audio Amplifiers: Employed in preamplifiers and microphone amplifiers to boost weak audio signals with minimal added noise.
  • Communication Equipment: Utilized in communication devices like radio transceivers to amplify signals while preserving signal integrity.
  • Signal Processing Circuits: Used in a variety of signal processing applications where low-noise amplification is critical.

Features:

  • Low Noise Figure: Minimizes added noise during amplification, crucial for sensitive signal applications.
  • High Current Gain (hFE): Provides efficient amplification of weak signals.
  • PNP Silicon Epitaxial Planar Transistor: Offers stable and reliable performance due to advanced manufacturing techniques.
  • Small Surface Mount Package: Enables compact circuit designs.

Benefits:

  • Improved Signal Quality: Ensures that the amplified signal retains its original quality with minimal degradation.
  • Enhanced System Sensitivity: Enables the detection and amplification of very weak signals.
  • Reliable Operation: Designed for stable and consistent performance under various operating conditions.
  • Compact Design: Allows for the creation of smaller and more efficient electronic devices.

Additional Details:

The transistor comes in a surface-mount package suitable for automated assembly. Key specifications include collector-emitter voltage, collector current, power dissipation, and noise figure. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and recommended operating conditions to ensure optimal performance and reliability. It is typically used in applications where a high signal-to-noise ratio is required.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Samsung
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess