EN
  • EN
  • DE

2SA1615-Z-E2-AZ

Part No 2SA1615-Z-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Bipolar Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975405-2SA1615-Z-E2-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1615-Z-E2-AZ CAD Model

Description

The 2SA1615-Z-E2-AZ is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. This transistor is designed for use in a variety of amplifier and switching applications. It features a low saturation voltage and high gain, making it suitable for both linear and switching circuits.

Applications:

  • Amplifier circuits: Used in small signal amplification stages in audio amplifiers and other electronic circuits.
  • Switching circuits: Employed in switching applications, such as inverters and DC-DC converters.
  • Driver stages: Can be used as a driver transistor for higher power devices.
  • General purpose applications: Suitable for various general-purpose applications requiring a PNP transistor with moderate power dissipation.

Features:

  • High Collector Current: Offers a high collector current capability, allowing it to handle moderate power levels.
  • Low Saturation Voltage: Ensures efficient switching and reduces power dissipation.
  • High Gain: Provides good amplification performance.
  • PNP Epitaxial Transistor: Utilizes advanced fabrication techniques for enhanced performance and reliability.

Benefits:

  • Improved Circuit Performance: The high gain and low saturation voltage contribute to improved circuit efficiency and performance.
  • Versatile Application: Suitable for a wide range of applications due to its balanced characteristics.
  • Reliable Operation: Designed for stable and reliable operation in various operating conditions.
  • Simplified Circuit Design: Its characteristics simplify the design of amplifier and switching circuits.

Additional Details:

This transistor is typically supplied in a small outline package (SOT) suitable for surface mounting. It is important to consult the manufacturer's datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal considerations, to ensure proper and reliable operation within the intended application.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Texas Instruments
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess