EN
  • EN
  • DE

LMF100CIJ

Part No LMF100CIJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1070304-LMF100CIJ
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMF100CIJ CAD Model

Description

The LMF100CIJ is a switched capacitor filter from Texas Instruments (formerly National Semiconductor). This universal active filter building block can be configured to implement various filter types, including low-pass, high-pass, band-pass, and notch filters. It provides a versatile solution for analog signal processing applications.

Applications:

  • Anti-aliasing filters
  • Audio signal processing
  • Data acquisition systems
  • Instrumentation amplifiers
  • Modems
  • Spectrum analyzers
  • Noise reduction

Features:

  • Universal active filter building block
  • Can implement low-pass, high-pass, band-pass, and notch filters
  • Clock-tunable center frequency and Q
  • Low noise and distortion
  • External clock input
  • Stable performance

Benefits:

  • Versatile filter design: The universal building block allows for implementing various filter types with a single chip.
  • Clock-tunable: The filter characteristics (center frequency and Q) can be adjusted by changing the external clock frequency.
  • Precise filter characteristics: Switched capacitor technology provides accurate and stable filter performance.
  • Reduced component count: Integrated filter building block reduces the number of external components required.
  • Simplified filter design: The user can focus on selecting appropriate external components to define the filter characteristics.

Additional Details:

The LMF100CIJ requires an external clock signal to operate. The filter characteristics, such as center frequency and Q factor, are determined by the clock frequency and external resistor values. The device offers low noise and distortion, making it suitable for sensitive analog signal processing applications. The LMF100 simplifies the design of active filters by providing a pre-configured building block. It operates on a single supply voltage and is available in a DIP or SOIC package. The ability to dynamically adjust the filter characteristics via the clock frequency makes it suitable for adaptive filtering applications. The LMF100 is a versatile and reliable solution for implementing various active filters in a wide range of applications where precise and tunable filtering is required.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess