EN
  • EN
  • DE

2SA1156-AZ/JM(LM)

Part No 2SA1156-AZ/JM(LM)
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973031-2SA1156-AZ/JM(LM)
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1156-AZ/JM(LM) CAD Model

Description

The 2SA1156-AZ/JM(LM) is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for use in low-frequency amplifier applications, particularly in audio amplifier output stages and general-purpose switching circuits.

Applications:

  • Audio Amplifiers: Output stage amplification in various audio systems, including home stereos and portable audio devices.
  • Low-Frequency Amplifiers: General-purpose amplification in low-frequency signal circuits.
  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Driver Stages: Driving larger transistors or other components in amplifier circuits.
  • Linear Regulators: Series pass transistor in linear voltage regulators.

Features:

  • Type: PNP Silicon Epitaxial Planar Transistor.
  • Package: TO-92 package, which is a through-hole package for easy PCB mounting.
  • Collector-Emitter Voltage (VCEO): -50V, indicating the maximum voltage that can be applied between the collector and emitter.
  • Collector Current (IC): -150mA, specifying the maximum continuous collector current.
  • Power Dissipation (PC): 400mW, indicating the maximum power the transistor can dissipate.
  • High hFE (DC Current Gain): Provides good amplification characteristics.

Benefits:

  • Good Linearity: Ensures low distortion in amplifier circuits.
  • Low Noise: Suitable for sensitive audio applications.
  • Easy to Use: Standard TO-92 package simplifies mounting.
  • Reliable Performance: Provides stable operation in various applications.
  • Cost-Effective: Provides good performance at a reasonable price.
  • Wide Operating Temperature Range: Suitable for a variety of environments.

Additional Details:

The 2SA1156-AZ/JM(LM) transistor is designed with a silicon epitaxial planar structure, providing consistent and reliable performance. The TO-92 package is widely used and easily integrates into various circuit designs. It operates efficiently at low frequencies and is commonly used in consumer electronics and audio equipment. The high current gain makes it suitable for amplifying weak signals. The operating temperature range is typically -55°C to +150°C. It is important to adhere to the maximum voltage and current ratings to ensure reliable operation and prevent damage to the transistor. The device is often used in pairs with complementary NPN transistors in push-pull amplifier configurations. The 'AZ' suffix likely refers to specific electrical characteristics or binning parameters.

You May Also Be Interested in

Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Teledyne Technologies Incorporated
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess