EN
  • EN
  • DE

ZA 13.DP6 0% Hg

Part No ZA 13.DP6 0% Hg
Manufacturer Renata SA
Catalog Batteries Rechargeable (Secondary)
Description Zinc Air Batteries Size ZA13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ZA 13.DP6 0% Hg CAD Model

Description

NULL

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 550mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable D / HR20 10000mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable E / 6F22 300mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann AA Size Ni-MH battery pack 6S1P 7.2V 2100mAh
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 800mah Battery
Need more? Email Us
Seiko Instruments
BATT LITH 1.5V 5.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2100mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 900mah Battery
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess