EN
  • EN
  • DE

344.MP 0%Hg

Part No 344.MP 0%Hg
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATT SLVR OX 1.55V COIN 11.6MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 11.6mm
Voltage - Rated 1.55 V
Capacity 105mAh
Size / Dimension 0.46" Dia x 0.14" H (11.6mm x 3.6mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 344.MP 0%Hg CAD Model

Description

NULL

You May Also Be Interested in

Saft
Need more? Email Us
Panasonic
Lowest to $1.1454
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM / Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $3.1282
Panasonic
BATTERY LITHIUM 3V CR123A
Lowest to $2.4486
Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $1.1261
Tadiran Batteries
BATTERY LITH 3.6V WAFER 24.5MM / Lithium Battery Coin 3.6V 550mAh Primary Through Hole
Lowest to $9.4133
Panasonic
Lowest to $1.4338
Panasonic
BATTERY LITHIUM 3V COIN 20MM
Lowest to $0.2764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess