EN
  • EN
  • DE

319.MP 0%Hg

Part No 319.MP 0%Hg
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 5.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 5.8mm
Voltage - Rated 1.55 V
Capacity 21mAh
Size / Dimension 0.23" Dia x 0.11" H (5.8mm x 2.7mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 319.MP 0%Hg CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $0.3650
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Saft
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM / Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $3.1282
Molex, LLC
BATTERY ZINC 3V
Need more? Email Us
Panasonic
Lowest to $1.4338
FDK America, Inc.
BATTERY LITHIUM 3V COIN 20MM / Manganese Dioxide Lithium Coin Batteries
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess