EN
  • EN
  • DE
Part No 315
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 7.9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Strip
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 7.9mm
Voltage - Rated 1.55 V
Capacity 23mAh
Size / Dimension 0.31" Dia x 0.07" H (7.9mm x 1.7mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 315 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $0.8602
Saft
Need more? Email Us
Murata Electronics North America
Lowest to $0.7008
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $0.3650
Energizer Battery Company
BATTERY AAA EVEREADY GOLD 16PK / AAA Alkaline Manganese Dioxide 1.5 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V CR123A
Lowest to $2.4486

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess