EN
  • EN
  • DE

PXU209B0

Part No PXU209B0
Manufacturer Red Lion Controls
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROC 24V PANEL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Controls
Manufacturer Red Lion Controls
Status Active
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U)
Input Range -200°C to 1800°C, 0 to 10VDC
Output Type Relay (2), Solid State
Control Method On/Off, Proportional (PID)
Communications RS-485
Number Of Characters Per Row 4, 4
Display Type LCD - Dual Color Characters, Backlight
Display Characters - Height 0.433" (11.00mm), 0.275" (7.00mm)
Supply Voltage - Operating 24VDC
Panel Cutout Dimensions Square - 45.00mm x 45.00mm
Mounting Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C to 50°C
Features Excitation Supply, Sensor Fault Detection
Weight 0.331 lb (150.14g)
Win Source Part Number 1115111-PXU209B0
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian PXU209B0 CAD Model

Description

The Red Lion Controls PXU209B0 is an electronic component that is suitable for use in industrial controls.

  • Component Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U)
  • Termination Style: Screw Terminal
  • Features: Excitation Supply, Sensor Fault Detection, Ingress Protection IP65 - Dust Tight, Water-Resistant
  • Mounting Style: Panel Mount
  • Output Type: Relay (2), Solid-State
  • Panel Cutout Dimensions: Square - 45.00mm x 45.00mm
  • Weight: 0.331 lb (150.14g)
  • Display Type: LCD Dual-Color Character, Backlight
  • Input Range: -200°C to 1800°C, 0 to 10VDC
  • Control Method: On/Off, Proportional (PID)
  • Communications: RS-485
  • Display Characters - Height: 0.433" (11.00mm), 0.275" (7.00mm)
  • Number of Characters per Row: 4, 4
  • Operating Temperature Range: 0°C to 50°C
  • Supply Voltage: 24VDC

You May Also Be Interested in

Omron
TC CURRENT OUTPUT 24VAC/DC
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY OUT 24V
Need more? Email Us
Omron
CONTROL TEMP/PROC 24V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP ANALOG/REL OUT 24V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT
Need more? Email Us
Omron
TC CURRENT OUTPUT 100-240VAC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess