The RS201L-B is a general-purpose rectifier diode manufactured by Rectron Semiconductor. It is designed for use in various power rectification applications where converting AC voltage to DC voltage is required. The 'RS' series from Rectron is known for its reliability and performance in standard rectification circuits.
Applications:
- AC to DC power supplies
- Freewheeling diodes in inductive circuits
- Battery charging circuits
- Voltage doublers
- Adapters and chargers
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- RoHS compliant
- Low reverse leakage current
Benefits:
- Efficient AC to DC Conversion: Effectively converts AC voltage to DC voltage for powering electronic devices.
- High Surge Protection: Protects circuits from voltage spikes and surges, increasing system durability.
- Low Power Loss: Minimizes power dissipation due to its low forward voltage drop.
- Reliable Performance: Ensures stable operation in a variety of operating conditions.
- Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
The RS201L-B has a maximum repetitive peak reverse voltage (VRRM) of 50V, and a maximum average forward rectified current (IF(AV)) of 2.0A. It can handle a peak forward surge current (IFSM) of 50A. The operating junction temperature range is typically -65°C to +150°C. Its compact package makes it suitable for various PCB layouts. The low reverse leakage current minimizes power loss and improves overall efficiency.
This diode is suitable for use in numerous electronic devices where converting AC power to DC power is required. Its robust design and compliance with environmental standards make it a reliable choice for various industries.