Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824856-HFM104-T
Ultra Librarian 3D Model Ultra Librarian HFM104-T CAD Model

Description

The HFM104-T is a surface mount high efficiency rectifier manufactured by Rectron Semiconductor. It is designed for applications requiring efficient rectification with low forward voltage drop and fast switching speeds. This diode is commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Placed across inductive loads to protect switching transistors from voltage spikes.
  • Polarity Protection: Prevents damage from reverse polarity connections in electronic circuits.
  • DC-DC Converters: Used in DC-DC converters to rectify the output voltage.
  • LED Lighting: Rectifying AC to DC power for LED drivers.

Features

  • High Efficiency: Minimizes power loss due to its low forward voltage drop.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall circuit efficiency.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Power Efficiency: Reduces power loss and improves the efficiency of electronic circuits.
  • Enhanced System Reliability: Protects circuits from voltage spikes and reverse polarity connections, improving overall system reliability.
  • Reduced Board Space: Surface mount package allows for more compact circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for rectification and protection applications.
  • Simplified Design: Easy to integrate into existing circuit designs without requiring significant modifications.

Technical Specifications

While specific electrical characteristics can vary slightly, general specifications include:

  • Package Type: SMA
  • Repetitive Peak Reverse Voltage (VRRM): 400V
  • Average Forward Current (IF(AV)): 1.0A
  • Forward Voltage (VF): Typically around 1.0V at 1.0A
  • Reverse Recovery Time (trr): Typically around 75 ns
  • Operating Temperature Range: -65°C to +150°C

For detailed specifications, refer to the Rectron Semiconductor datasheet for the HFM104-T.

You May Also Be Interested in

ITE
Lowest to $6.9027
ECAD model for IT8759R
ITE
Need more? Email Us
ECAD model for IT6513FN/BXA
Sharp Microelectronics
Need more? Email Us
ECAD model for IXA571WJ
ITE
Need more? Email Us
ECAD model for IT7682M/AY
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC
Lowpower
Lowest to $0.1162
ECAD model for LP3987H-12B5F
ITE
Need more? Email Us
ECAD model for IT8988E CXA
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention