EN
  • EN
  • DE
  • IT

FM4758W

Part No FM4758W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174655-FM4758W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4758W CAD Model

Description

The FM4758W is a Zener diode manufactured by Rectron Semiconductor, meticulously designed to provide precise voltage regulation and reliable overvoltage protection within various electronic circuits. As part of the FM47xxW series, it is recognized for its consistent performance and compact design.

Applications:

  • Stable voltage regulation in power supplies and DC-DC converters.
  • Overvoltage protection for sensitive electronic devices and integrated circuits.
  • Transient voltage suppression in automotive electronics.
  • Voltage clamping in signal processing circuits.
  • Voltage referencing in precision measurement instruments.

Features:

  • Highly accurate Zener voltage.
  • Minimal reverse leakage current for efficient operation.
  • Exceptional surge current handling capability for transient protection.
  • Compact surface mount SOD-123 package for space-saving designs.
  • RoHS compliance, ensuring environmental responsibility.

Benefits:

  • Guarantees stable and consistent voltage regulation, enhancing overall circuit performance.
  • Protects electronic components from potentially damaging voltage surges, increasing system reliability and lifespan.
  • Enables the development of compact and efficient electronic devices due to its small size.
  • Streamlines the manufacturing process through its surface mount compatibility.
  • Meets environmental regulations with RoHS compliance.

Technical Specifications:

The FM4758W features a Zener voltage of 56V with a tolerance of ±5%. It has a power dissipation rating of 1W. The operating temperature range is from -65°C to +175°C. The forward voltage is approximately 1.2V. It is available in a SOD-123 package, which is optimized for surface mount assembly.

The surge current capability is a crucial parameter, indicating the diode's ability to withstand transient voltage events. The FM4758W is designed to handle significant surge currents, making it well-suited for protecting circuits from electrostatic discharge (ESD) and other transient disturbances. The low reverse leakage current minimizes power loss and ensures efficient operation.

In conclusion, the FM4758W Zener diode is a highly reliable and efficient solution for voltage regulation and overvoltage protection across a wide array of electronic applications. Its accurate Zener voltage, minimal leakage current, and robust surge current handling make it an excellent choice for demanding and critical environments.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess