EN
  • EN
  • DE

FM4745W

Part No FM4745W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174643-FM4745W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4745W CAD Model

Description

The FM4745W is a Zener diode manufactured by Rectron Semiconductor. It is designed to provide a stable reference voltage and protect circuits from voltage surges. This diode operates by allowing current to flow in the forward direction like a normal diode, but also permits it to flow in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. The FM4745W is commonly used in voltage regulation, overvoltage protection, and clipping circuits. Its robust design ensures reliable performance in various electronic applications.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Shifting
  • Wave Shaping
  • Reference Voltage Generation

Features:

  • Zener Voltage: Provides a stable and precise Zener voltage.
  • Low Leakage Current: Minimizes current leakage, ensuring efficient operation.
  • High Surge Current Capability: Handles high surge currents without damage.
  • DO-214AC (SMA) Package: Compact surface-mount package for easy integration.
  • RoHS Compliant: Complies with environmental regulations.
  • Glass Passivated Junction: Provides enhanced reliability and stability.

Benefits:

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Saves space on the circuit board.
  • High Reliability: Ensures long-term performance and durability.

Technical Specifications:

  • Manufacturer: Rectron Semiconductor
  • Part Number: FM4745W
  • Zener Voltage (Vz): 16V ±5%
  • Power Dissipation (Pd): 1W
  • Operating Temperature Range: -55°C to +150°C
  • Package: DO-214AC (SMA)
  • Forward Voltage (Vf): 1.2V at 200mA
  • Maximum Reverse Leakage Current (Ir): 5 uA at 11.2 V

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess