EN
  • EN
  • DE

FM4743W

Part No FM4743W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174641-FM4743W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4743W CAD Model

Description

The FM4743W is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are specifically designed to operate in the reverse breakdown region, providing a stable voltage reference. This makes them ideal for voltage regulation, voltage clamping, and surge suppression applications. The FM4743W comes in a surface-mount package, which is suitable for automated assembly processes and space-constrained applications. Rectron Semiconductor is a reputable manufacturer known for producing reliable and cost-effective discrete components.

Applications

  • Voltage Regulation: Maintaining a constant voltage level in power supplies and electronic circuits.
  • Voltage Clamping: Protecting sensitive components from overvoltage conditions.
  • Surge Suppression: Absorbing voltage spikes and transients to prevent damage to electronic equipment.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Calibration Equipment: Providing a stable voltage reference in measuring instruments.

Features

  • Zener Voltage: 13V (typical value, refer to datasheet for tolerance).
  • Surface-Mount Package: SOD-123 package for efficient board assembly.
  • Low Leakage Current: Minimizes power consumption and ensures accurate voltage regulation.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Stable Voltage Reference: Provides a precise and consistent voltage for reliable circuit operation.
  • Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes.
  • Compact Size: Surface-mount package saves board space and enables miniaturization.
  • Easy to Use: Simple two-terminal device requires minimal external components.
  • Cost-Effective: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The FM4743W has a power dissipation rating that should be considered when designing the circuit. The Zener voltage has a specified tolerance, which should be accounted for in applications requiring precise voltage regulation. It is important to consult the datasheet for the exact specifications, including the Zener impedance, reverse leakage current, and operating temperature range. The diode should be mounted on a PCB with adequate thermal dissipation to prevent overheating. When used for surge suppression, the energy of the surge should be within the diode's surge current capability. This component is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to €0.4955
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to €0.8833
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to €0.3913
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to €0.1490
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to €0.1247
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to €0.3994
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to €0.0201
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess