EN
  • EN
  • DE

FM4740W

Part No FM4740W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174638-FM4740W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM4740W CAD Model

Description

The FM4740W is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region to provide a stable reference voltage. The FM4740W is commonly used for voltage regulation, voltage clipping, and surge protection in a variety of electronic circuits. Rectron Semiconductor is a reputable manufacturer known for its quality and reliable diode products.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and voltage regulators.
  • Voltage Clipping: Employed to limit the maximum voltage in circuits, protecting sensitive components.
  • Surge Protection: Integrated into circuits to protect against voltage spikes and transient surges.
  • Reference Voltage Generation: Used as a stable reference voltage source in measurement and control circuits.
  • Overvoltage Protection: Protects circuits from damage due to overvoltage conditions.

Features:

  • Zener Diode: Operates in the reverse breakdown region for voltage regulation.
  • Precise Zener Voltage: Provides a stable and accurate Zener voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Surface Mount Package: Allows for easy automated assembly.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage output.
  • Circuit Protection: Protects circuits from voltage spikes and overvoltage conditions.
  • Easy Integration: Surface mount package simplifies circuit design and assembly.
  • High Reliability: Glass passivated junction ensures long-term stability.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.

Additional Details:

The FM4740W has a Zener voltage of typically 10V (this must be confirmed with the datasheet, as the part number series designates Zener voltage). The power dissipation is typically around 1 Watt. The reverse leakage current is usually specified at a particular reverse voltage. The operating temperature range is typically -65°C to +175°C. The surface mount package is designed for automated assembly. It's important to consult the datasheet to confirm the exact Zener voltage, tolerance, and other critical parameters for the specific FM4740W variant. Zener diodes should be used with a series resistor to limit the current through the diode and prevent overheating.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess