EN
  • EN
  • DE

FM4002-T-S-T50

Part No FM4002-T-S-T50
Manufacturer Rectron Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823371-FM4002-T-S-T50
Ultra Librarian 3D Model Ultra Librarian FM4002-T-S-T50 CAD Model

Description

The FM4002-T-S-T50 is a surface-mount rectifier diode manufactured by Rectron Semiconductor. This diode is designed for various general-purpose rectification applications, converting AC voltage to DC voltage efficiently and reliably.

Applications

  • Power supplies: Used as a rectifier in power supply circuits to convert AC to DC.
  • Adapters: Employed in AC/DC adapters for various electronic devices.
  • Reverse polarity protection: Provides protection against reverse polarity in electronic circuits.
  • Freewheeling diode: Used as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • Battery chargers: Integrated into battery charging circuits to rectify AC voltage.

Features

  • Surface Mount Package: Comes in a surface mount package for easy PCB assembly.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for reliable performance in various operating conditions.
  • Fast Switching Speed: Provides fast switching for efficient rectification.

Benefits

  • Efficient Rectification: Converts AC voltage to DC voltage with minimal power loss.
  • Compact Design: The surface mount package saves valuable PCB space.
  • Enhanced Reliability: Provides stable and reliable performance in various applications.
  • Surge Protection: Protects circuits against voltage spikes and surges.
  • Cost-Effective: Offers a cost-effective solution for general-purpose rectification.

Additional Details

The FM4002-T-S-T50 has a peak reverse voltage of 100V and a forward current rating of 1A. It typically comes in a SMB (Surface Mount B) package. The diode is designed to operate over a wide temperature range and meets industry standards for reliability and performance. The specific electrical characteristics and performance parameters are detailed in the Rectron Semiconductor datasheet.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess