Products specifications Report Issue?

Categories Uncategorized
Manufacturer RectrON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823364-FM304-T
Ultra Librarian 3D Model Ultra Librarian FM304-T CAD Model

Description

The FM304-T is a surface-mount Schottky Barrier Rectifier manufactured by Rectron Semiconductor. It is designed for applications requiring high efficiency, fast switching speeds, and low forward voltage drop. This diode is particularly useful in power supplies, inverters, and other circuits where minimizing power loss and maximizing performance are critical.

Applications

  • Switching Power Supplies: Used in the output rectification stage to convert AC to DC efficiently.
  • High-Frequency Inverters: Suitable for use in inverters due to its fast switching capability.
  • DC-DC Converters: Improves the efficiency of DC-DC converters.
  • Free-Wheeling Diodes: Protects inductive loads by providing a path for current during switching transitions.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package (SMA): Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Leakage Current: Reduces standby power consumption.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Increased Efficiency: Low forward voltage drop leads to reduced power dissipation and higher efficiency in power conversion circuits.
  • Improved Performance: Fast switching speed enables efficient operation in high-frequency applications.
  • Compact Design: Surface mount package allows for space-saving designs and easier integration into modern electronic devices.
  • Enhanced Reliability: High surge current capability ensures robustness and longevity of the circuit.
  • Reduced Heat Generation: Lower power loss results in less heat generation, improving overall system reliability.

Additional Details

The FM304-T typically has a forward voltage drop of around 0.45V to 0.55V at its rated current. Its maximum repetitive peak reverse voltage is generally around 40V. The operating junction temperature usually ranges from -65°C to +150°C. The device comes in an SMA (Surface Mount A) package, which is commonly used for surface-mount diodes and rectifiers. Its high surge current capability is typically around 50A for a short duration. The device is designed to operate reliably under these conditions, provided it is used within the specified ratings.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.2109 $65.3790
750+ $0.1734 $130.0500
1,155+ $0.1682 $194.2710
1,600+ $0.1617 $258.7200
2,070+ $0.1566 $324.1620
2,755+ $0.1410 $388.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 774 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention