EN
  • EN
  • DE

FM301-T

Part No FM301-T
Manufacturer Rectron Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986661-FM301-T
Categories OEM Parts(F-I)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM301-T CAD Model

Description

The FM301-T is a standard recovery rectifier manufactured by Rectron Semiconductor. This diode is designed to efficiently convert alternating current (AC) to direct current (DC) in a variety of electronic applications. Its robust construction and reliable performance make it suitable for use in power supplies, inverters, and general rectification circuits.

Applications

  • Power Supplies: Used as a rectifier in AC-DC power supplies for various electronic devices.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • General Rectification: Suitable for general-purpose rectification in electronic circuits.
  • Freewheeling Diode: Can be used as a freewheeling diode to protect inductive loads.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing enhanced reliability.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Constructed with high-quality materials and manufacturing processes to ensure long-term reliability.
  • Standard Recovery Time: Offers a standard recovery time suitable for many applications.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC to DC, crucial for stable power delivery.
  • Protection Against Voltage Spikes: Safeguards circuits from potentially damaging voltage spikes.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic systems.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, increasing system efficiency.

Additional Details

The FM301-T is typically packaged in a DO-27 package. Its maximum repetitive peak reverse voltage is typically around 50V to 1000V, and the maximum average forward rectified current is around 3.0A. It is designed to operate within a specified temperature range, typically from -55°C to +150°C. The forward voltage (Vf) is usually around 1.0V to 1.2V at the rated current. Its compact size and ease of installation make it suitable for a wide range of applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess