EN
  • EN
  • DE

EFM205

Part No EFM205
Manufacturer Rectron Semiconductor
Catalog END - OF - LIFE
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 2.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1171012-EFM205
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFM205 CAD Model

Description

The EFM205 is a fast recovery rectifier manufactured by Rectron Semiconductor. Similar to the EFM105, it is designed for efficient rectification with low switching losses but typically handles higher current and voltage ratings, making it suitable for more demanding power applications.

Applications

  • High-Power Switching Power Supplies: Used in power supplies for industrial equipment, servers, and high-performance computing systems.
  • Motor Drives: Employed as freewheeling diodes in motor drive circuits to protect transistors and improve efficiency.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for efficient power rectification and backup power supply.
  • Welding Machines: Used in welding machines for power conversion and control.
  • Induction Heating: Found in induction heating systems for efficient power delivery.

Features

  • Fast Recovery Time: Offers a short reverse recovery time, minimizing switching losses at higher frequencies.
  • High Surge Current Capability: Withstands high surge currents, essential for protection in robust power applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency, especially at higher current levels.
  • High Reliability: Designed for continuous and reliable operation in harsh industrial environments.
  • Robust Package: Typically available in packages designed for effective heat dissipation.

Benefits

  • Improved Efficiency in High-Power Applications: Fast recovery time and low forward voltage drop lead to significant efficiency gains in demanding applications.
  • Enhanced System Robustness: High surge current capability ensures reliable operation under transient conditions.
  • Reduced Thermal Stress: Low forward voltage drop minimizes heat generation, increasing system longevity.
  • Reliable Operation: Designed for continuous operation in harsh environments, increasing system uptime.
  • Lower Operational Costs: Increased efficiency translates to lower energy consumption and reduced operational expenses.

Additional Details

The EFM205 generally features a reverse voltage rating exceeding 600V and a forward current rating of 2A. Packaging commonly includes DO-201AD or similar, ensuring adequate heat dissipation. Key specifications to consider are reverse recovery time, forward voltage drop at rated current, leakage current at maximum reverse voltage, and junction capacitance under specified conditions. Consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and suggested application guidelines.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess