The DL4737A is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are specifically designed to operate in the reverse breakdown region and provide a stable voltage reference. The DL4737A is commonly used for voltage regulation and protection in various electronic circuits.
Applications
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Voltage Shifting
- Reference Voltage Sources
Features
- Nominal Zener Voltage of 7.5V
- Low Reverse Leakage Current
- High Surge Current Capability
- DO-41 Package
- Excellent Clamping Capability
Benefits
- Provides a stable voltage output even with variations in input voltage or load current.
- Protects sensitive components from damage caused by voltage spikes.
- Simplifies circuit design by providing a reliable voltage reference.
- Compact size and easy to use in a variety of applications.
- Affordable solution for voltage regulation and protection.
Additional Details
The DL4737A Zener diode maintains a relatively constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. This characteristic makes it ideal for regulating voltage in power supplies and other circuits. The DO-41 package is a standard through-hole package that is easy to solder and provides good heat dissipation.
Technical Specifications:
- Zener Voltage (Vz): 7.5V ±5%
- Zener Test Current (Izt): 3.4mA
- Reverse Leakage Current (Ir): 5uA at 5.5V
- Power Dissipation (Pd): 1W
- Operating Temperature Range: -65°C to +175°C