The DL4728A is a Zener diode manufactured by Rectron Semiconductor. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. This diode is commonly used in a variety of electronic applications requiring precise voltage regulation.
Applications
- Voltage regulation
- Voltage clamping
- Overvoltage protection
- Clipping circuits
- Reference voltage sources
Features
- Zener voltage: 3.3V
- Power dissipation: 1W
- Tolerance: 5%
- DO-41 package
- Low reverse leakage current
Benefits
- Precise voltage regulation: Maintains a stable voltage output despite variations in input voltage or load current.
- Effective overvoltage protection: Protects sensitive circuits from damage caused by voltage spikes or surges.
- Compact size: The DO-41 package allows for easy integration into circuit boards.
- Reliable performance: Offers consistent and dependable operation in a wide range of applications.
- Cost-effective solution: Provides a low-cost option for voltage regulation and protection.
Additional Details
The DL4728A Zener diode has a maximum forward voltage of 1.2V at 200mA. The operating temperature range is typically -65°C to +175°C. The device is RoHS compliant, ensuring it meets environmental standards. Its small size and robust characteristics make it suitable for various electronic devices and systems needing dependable voltage control.