EN
  • EN
  • DE

1N5819W-T

Part No 1N5819W-T
Manufacturer Rectron Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035340-1N5819W-T
Categories OEM Parts(0-9)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5819W-T CAD Model

Description

The 1N5819W-T is a Schottky barrier rectifier diode manufactured by Rectron Semiconductor. It is designed for high-frequency rectification and protection applications, offering low forward voltage drop and fast switching speeds.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Switching Power Supplies: Employed in switching power supplies for computers, servers, and other electronic devices.
  • Reverse Polarity Protection: Used to protect circuits from reverse polarity connections.
  • Free-Wheeling Diode: Applied in inductive load circuits to prevent voltage spikes.
  • Solar Panel Blocking Diode: Used in solar panel systems to prevent reverse current flow.

Features

  • Schottky Barrier Diode: Offers low forward voltage drop and fast switching speeds.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • High Surge Current Capability: Can withstand high surge currents.
  • Surface Mount Package: Available in small surface mount packages for space-constrained applications.

Benefits

  • High Efficiency: Low forward voltage drop minimizes power losses.
  • Improved Thermal Performance: Reduces heat generation, enhancing reliability.
  • Simplified Circuit Design: Fast switching speed simplifies circuit design.
  • Robust Operation: High surge current capability ensures reliable performance under transient conditions.
  • Compact Design: Small surface mount package saves board space.

Specifications

Typical specifications include:

  • Maximum Repetitive Reverse Voltage (VRRM): 40V (Example, verify datasheet)
  • Maximum Average Forward Rectified Current (IF(AV)): 1A (Example, verify datasheet)
  • Maximum Forward Voltage (VF): 0.45V (Example, verify datasheet, at IF = 1A)
  • Maximum Reverse Current (IR): 0.5 mA (Example, verify datasheet, at VR = 40V)
  • Operating Temperature: -65°C to +125°C (Example, verify datasheet)

Always refer to the official Rectron Semiconductor datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess