EN
  • EN
  • DE

RAC04-3.3SC/277

Part No RAC04-3.3SC/277
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 4W / Enclosed AC DC Converters 1 Output 3.3V 1.2A 80 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Recom Power
Series POWERLINE RAC04-C/277 (4W)
Package Tube
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 305 VAC
Voltage - Output 1 3.3V
Current - Output (Max) 1.2A
Power (Watts) 4 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -25°C ~ 80°C (With Derating)
Efficiency 72%
Mounting Type Through Hole
Package / Case 7-DIP Module, 6 Leads
Size / Dimension 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm)
Approval Agency CE, EN, UL
Line Regulation ±0.2%
Load Regulation ±1%
Weight 0.069 lb (31.3 g)
Base Product Number RAC04-3.3
Standard Package 12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
California Prop 65 Warning Information
Win Source Part Number 1348979-RAC04-3.3SC/277
Ultra Librarian 3D Model Ultra Librarian RAC04-3.3SC/277 CAD Model

Description

The POWERLINE RAC04-C/277 (4W) enclosed AC-DC converter is a reliable and efficient power supply board mount.

  • Type: Enclosed AC-DC Converter
  • Power: 4W
  • Voltage Input Range: 80~305 VAC
  • Efficiency: 72%
  • Protection: SCP
  • Package: Tube
  • Size: 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm)
  • Application: ITE (Commercial)
  • Approvals: CE, EN, UL

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess