EN
  • EN
  • DE

RAC04-12SA/277

Part No RAC04-12SA/277
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC/DC CONVERTER 12V 4W  /  Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC04 (4W)
Package Box
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC
Voltage - Output 1 12V
Current - Output (Max) 333mA
Power (Watts) 4 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Efficiency 77%
Mounting Type Through Hole
Package / Case 7-DIP Module, 6 Leads
Dimension 1.44" L x 1.07" W x 0.69" H (36.7mm x 27.0mm x 17.6mm)
Approval Agency CE, cULus, EN
Standard Number 60950-1
Line Regulation ±0.2%
Load Regulation ±0.5%
Weight 0.058 lb (26.31 g)
Base Product Number RAC04-12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 21000097,945-1067,RAC0412SA/277,RAC0412SA277
Standard Package 12
Win Source Part Number 1164998-RAC04-12SA/277
Ultra Librarian 3D Model Ultra Librarian RAC04-12SA/277 CAD Model

Description

The RAC04 (4W) series is an enclosed type AC-DC converter that has universal input features.

  • Type: Enclosed
  • Applications: ITE (Commercial)
  • Model: RAC04-12SA/277
  • Power Rating: 4 W
  • Input Voltage: 90 ~ 305 VAC
  • Output: Single
  • Maximum Output Current: 333mA
  • Output Voltage: 12V
  • Efficiency: 77%
  • Mounting Type: Through-Hole
  • Package/Case: 7-DIP Module, 6 Leads
  • Operating Temperature Range: -40°C to 70°C (With Derating)

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess