EN
  • EN
  • DE

RTS8822BL-02A

Part No RTS8822BL-02A
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303075-RTS8822BL-02A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS8822BL-02A CAD Model

Description

The Realtek RTS8822BL-02A is a highly integrated Ethernet switch controller designed for a variety of networking applications. This chip is typically found in managed and unmanaged switches, offering a robust solution for network connectivity and data transmission.

Applications

  • Network switches (managed and unmanaged)
  • Industrial Ethernet solutions
  • Embedded networking devices
  • Security appliances
  • Network routers

Features

  • Integrated Ethernet switch controller
  • Supports multiple ports (specific number depends on the switch implementation)
  • Advanced VLAN support
  • Quality of Service (QoS) capabilities for traffic prioritization
  • Spanning Tree Protocol (STP) support for network redundancy
  • Link aggregation for increased bandwidth
  • Energy-Efficient Ethernet (EEE) support to reduce power consumption
  • Integrated PHYs for direct connection to network cables
  • Comprehensive management features for switch configuration and monitoring

Benefits

  • Improved network performance through efficient packet switching
  • Enhanced network security with VLAN support
  • Reliable data transmission with QoS and STP
  • Reduced power consumption with EEE
  • Simplified network management with comprehensive management features
  • Cost-effective solution for network switch applications

Additional Details

The RTS8822BL-02A typically supports various port configurations depending on the specific switch design. It offers advanced features such as VLAN tagging, port mirroring, and rate limiting. The integrated PHYs support 10/100/1000 Mbps Ethernet speeds, making it suitable for a wide range of network environments. The chip's low power consumption and robust performance make it an ideal choice for both enterprise and industrial networking applications. The device's configuration can usually be accomplished via a web interface or command-line interface, depending on the implementation by the switch manufacturer.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess