EN
  • EN
  • DE

RTS5820D-GR

Part No RTS5820D-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303057-RTS5820D-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5820D-GR CAD Model

Description

The Realtek RTS5820D-GR is a USB 3.0 flash memory card reader controller, designed to facilitate high-speed data transfer between various memory cards and a host device. This controller integrates multiple functionalities into a single chip, providing a cost-effective and efficient solution for card reader applications.

Applications

  • External USB Card Readers: Commonly used in external card readers for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems that require memory card reading capabilities.
  • Mobile Accessories: Found in accessories for mobile devices, such as docking stations and hubs, enabling card access.
  • Industrial Applications: Utilized in industrial equipment for data logging and storage purposes.

Features

  • USB 3.0 High-Speed Interface: Supports rapid data transfer rates, maximizing the potential of modern memory cards.
  • Multi-Card Format Support: Compatible with a wide array of memory card formats, including SD, microSD, MMC, and more.
  • Integrated Single-Chip Solution: Reduces the bill of materials (BOM) and simplifies the overall design.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable and battery-powered devices.
  • Error Correction Code (ECC): Implements advanced error correction to maintain data integrity during read and write operations.
  • Firmware Upgradability: Allows for firmware updates to support new memory card standards and improve performance.

Benefits

  • Enhanced Data Transfer Speeds: Significantly reduces the time required to transfer large files between memory cards and computers.
  • Versatile Card Compatibility: Supports a broad range of memory card types, enhancing its usability across different devices.
  • Cost-Effective Design: Integrated design minimizes component count and overall system costs.
  • Reliable Operation: ECC and other features ensure data integrity and reliable performance.
  • Simplified Integration: Streamlined design allows for easy integration into various systems and devices.

Additional Details

The RTS5820D-GR typically supports a variety of Secure Digital (SD) and MultiMediaCard (MMC) formats, including SDHC, SDXC, and eMMC. It complies with the USB Mass Storage Class specification, ensuring compatibility with most operating systems without requiring custom drivers. The controller includes power-saving modes to minimize energy consumption, particularly beneficial for battery-powered devices. Specific technical specifications, such as maximum supported card capacities and transfer rates, may vary based on the specific implementation and firmware version. Furthermore, it often integrates security features to protect data stored on the memory cards.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,424 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess