EN
  • EN
  • DE

RTS5170

Part No RTS5170
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303024-RTS5170
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5170 CAD Model

Description

The Realtek RTS5170 is a USB card reader controller that acts as a bridge between a USB host (like a computer) and various memory card formats. It is typically found in external USB card readers and other devices requiring memory card access.

Applications

  • USB Card Readers: Used in external USB card readers for desktops and laptops.
  • Embedded Systems: Integrated into embedded systems for memory card read/write capabilities.
  • Mobile Devices: Possibly found in devices supporting external memory cards.
  • Point of Sale (POS) Systems: Used in POS terminals for card-based transactions or data storage.

Features

  • USB 2.0 High-Speed Interface: Compliant with USB 2.0 specifications for high-speed data transfer.
  • Multi-Card Format Support: Supports various memory card formats like SD, MMC, and MS.
  • Low Power Consumption: Designed for efficient power usage.
  • Integrated Hardware Engine: Includes a hardware engine for data transfer and protocol handling.
  • Hot-Swapping Support: Allows insertion and removal of cards without restarting the system.

Benefits

  • Fast Data Transfer: Facilitates quick and efficient data transfer.
  • Wide Compatibility: Supports various memory card formats.
  • Power Efficiency: Minimizes power consumption for extended use.
  • Simplified Integration: Easy to integrate into different systems using the USB interface.
  • Reliable Performance: Offers stable and dependable operation.

Additional Details

The RTS5170 typically operates at a low voltage and comes in a compact package for easy integration. It often includes built-in protection against ESD and overcurrent. Drivers are generally available for major operating systems like Windows, macOS, and Linux. Specific technical specifications like operating voltage range and package type can vary.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess