EN
  • EN
  • DE

RTS5101-DVP

Part No RTS5101-DVP
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963969-RTS5101-DVP
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS5101-DVP CAD Model

Description

The RTS5101-DVP is a USB 2.0 multi-card reader controller manufactured by Realtek. It is designed to support a wide range of memory card formats, including SD, microSD, MMC, and MS cards. This controller is commonly used in USB card readers and embedded systems requiring memory card access.

Applications:

  • USB Card Readers: Used in external USB card readers for accessing memory cards.
  • Embedded Systems: Employed in embedded systems for reading and writing data to memory cards.
  • Digital Cameras: Utilized in some digital cameras for direct memory card access.
  • Point-of-Sale (POS) Systems: Can be found in POS systems for reading transaction data from memory cards.
  • Industrial Control Systems: Used in industrial control systems for data logging and storage.
  • Mobile Devices: Integrated into some mobile devices to provide memory card support.

Features:

  • USB 2.0 Interface: Supports USB 2.0 high-speed data transfer rates.
  • Multi-Card Support: Compatible with a wide range of memory card formats.
  • SD/MMC Support: Supports SD, SDHC, SDXC, MMC, and eMMC cards.
  • MS Support: Supports Memory Stick (MS), MS Pro, and MS Duo cards.
  • LED Indicators: Provides support for LED indicators to show card insertion and data transfer status.
  • Compliant with USB Specifications: Adheres to USB Mass Storage Class specifications.

Benefits:

  • Wide Compatibility: Supports a variety of memory card formats for versatile use.
  • High-Speed Data Transfer: USB 2.0 interface enables fast data transfer rates.
  • Cost-Effective Solution: Provides a cost-effective solution for memory card access.
  • Simplified Integration: Easy to integrate into various electronic systems.
  • Plug-and-Play Operation: Requires no driver installation for most operating systems.
  • Compact Design: Small form factor allows for integration in small devices.

Additional Details:

The RTS5101-DVP operates at a supply voltage of 3.3V and 1.8V. It supports various memory card protocols and features error detection and correction mechanisms. The device is typically packaged in a QFN package. Proper PCB layout techniques are important to minimize signal integrity issues. Detailed specifications, including power consumption and pin configurations, are available in the manufacturer's datasheet. The "-DVP" suffix likely denotes a specific package or feature set.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess