Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP56
Manufacturer Realtek
Win Source Part Number 756229-RTM875T-605
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTM875T-605 CAD Model

Description

The RTM875T-605 is a highly integrated LCD monitor controller manufactured by Realtek. It combines various functions necessary for controlling and managing LCD monitor operations, including video processing, scaling, and on-screen display (OSD) control.

Applications:

  • LCD Monitors: Used as the primary controller in LCD monitors.
  • All-in-One PCs: Integrated into all-in-one personal computers.
  • Digital Signage: Controls display functions in digital signage applications.
  • Industrial Displays: Employed in industrial display units for various control tasks.
  • Televisions: Can be used in some television applications.

Features:

  • Video Processing: Enhances video quality through various processing algorithms.
  • Scaling: Supports scaling of input video to match the display resolution.
  • On-Screen Display (OSD) Control: Manages the OSD menu and user interface.
  • Analog and Digital Input Support: Compatible with both analog and digital video inputs.
  • Power Management: Includes power-saving features for efficient operation.

Benefits:

  • Enhanced Display Quality: Improves video and image presentation on the screen.
  • Flexible Input Options: Supports various video input formats for versatile connectivity.
  • User-Friendly Interface: OSD control allows easy adjustment of display settings.
  • Power Efficiency: Power management features reduce energy consumption.
  • Integrated Solution: Combines multiple functions into a single chip for simplified design.

Additional Details:

The RTM875T-605 typically supports various video input formats, including VGA, DVI, and HDMI. It includes advanced video processing algorithms to enhance image quality, such as deinterlacing, noise reduction, and color enhancement. The controller also features an integrated OSD engine, allowing users to adjust display settings such as brightness, contrast, and color temperature. The power management features help reduce power consumption during idle or low-usage periods. This controller is widely used in LCD monitors to provide high-quality display performance and user-friendly controls.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Torex Semiconductor Ltd
Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Need more? Email Us
ECAD model for XC9104D091DR
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9894 $51.7244
62+ $1.6324 $101.2088
95+ $1.5814 $150.2330
131+ $1.5303 $200.4693
169+ $1.4793 $250.0017
227+ $1.3263 $301.0701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention