EN
  • EN
  • DE

RTL8821AE

Part No RTL8821AE
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302755-RTL8821AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8821AE CAD Model

Description

The Realtek RTL8821AE is a highly integrated single-chip that supports 2-stream 802.11ac solutions with Multi-User MIMO (Multiple-Input Multiple-Output) wireless LAN (WLAN), and Bluetooth 4.2. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and Bluetooth functions on a single chip. This solution is optimized for client-side devices requiring high throughput and extended range.

Applications

  • Laptops
  • Notebooks
  • Convertible PCs
  • Tablets
  • Other Mobile Computing Devices

Features

  • 802.11ac WLAN: Supports IEEE 802.11 a/b/g/n/ac standards, enabling high-speed wireless connectivity.
  • 2T2R MIMO: Features a 2-transmit, 2-receive antenna configuration for improved data throughput and range.
  • Bluetooth 4.2: Integrates Bluetooth 4.2, enabling connectivity with Bluetooth-enabled devices.
  • Multi-User MIMO (MU-MIMO): Supports MU-MIMO technology for improved network efficiency and performance in multi-device environments.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Host Interface: Connects to the host processor via PCIe (Peripheral Component Interconnect Express).

Benefits

  • High-Speed Wireless Connectivity: Supports 802.11ac and MU-MIMO for fast and reliable wireless connections.
  • Extended Range: 2T2R MIMO configuration enhances wireless range and signal strength.
  • Improved Network Efficiency: MU-MIMO technology improves network performance in environments with multiple connected devices.
  • Bluetooth Connectivity: Integrated Bluetooth 4.2 enables connectivity with Bluetooth-enabled peripherals and devices.
  • Longer Battery Life: Low power consumption extends battery life in mobile computing devices.
  • Seamless Integration: PCIe interface simplifies integration with host processors.

Additional Details

The RTL8821AE supports various security protocols, including WEP, WPA, and WPA2. It also features advanced power management capabilities to further reduce energy consumption. The module is typically packaged in a small form factor for easy integration into laptops and other portable devices. It's compatible with Windows and Linux operating systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess