EN
  • EN
  • DE

RTL8651B-LF

Part No RTL8651B-LF
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302722-RTL8651B-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8651B-LF CAD Model

Description

The Realtek RTL8651B-LF is a highly integrated network processor designed for various networking applications, primarily targeting residential gateway and router solutions. It is a lead-free version of the RTL8651B. It combines a MIPS-based CPU with a comprehensive set of hardware accelerators and interfaces to deliver high performance and flexibility. The RTL8651B-LF enables manufacturers to create cost-effective and feature-rich networking devices while adhering to environmental regulations.

Applications

  • Residential Gateways: Used in home routers to provide internet connectivity and network management.
  • Wireless Routers: Integrated into wireless routers to handle both wired and wireless network traffic.
  • Broadband Routers: Suitable for broadband routers connecting to cable or DSL modems.
  • VPN Routers: Capable of supporting VPN functionalities for secure network access.
  • Firewall Appliances: Used in basic firewall appliances for network security.

Features

  • MIPS CPU: Embedded MIPS processor core for handling control plane tasks and running network applications.
  • Hardware NAT Accelerator: Integrated hardware NAT (Network Address Translation) engine for high-speed packet forwarding.
  • Switch Fabric: Built-in switch fabric to manage traffic between different network interfaces.
  • Ethernet Ports: Multiple integrated Ethernet ports (typically 1 WAN and 4 LAN) for connecting to various network devices.
  • VoIP Support: Hardware support for VoIP (Voice over IP) functionalities.
  • QoS (Quality of Service): Hardware-based QoS mechanisms to prioritize network traffic.
  • Security Features: Integrated security features such as firewall and VPN support.
  • SPI Interface: Supports SPI interface for connecting to external flash memory.
  • SDRAM Interface: Integrated SDRAM controller for system memory.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • High Performance: Hardware acceleration enables high-speed packet forwarding and NAT performance.
  • Cost-Effective: Integrated design reduces the need for external components, lowering overall system cost.
  • Flexibility: Programmable MIPS CPU allows for customization and implementation of various network applications.
  • Security: Built-in security features enhance network protection.
  • VoIP Capability: Integrated VoIP support enables voice communication applications.
  • QoS Prioritization: Ensures smooth operation of latency-sensitive applications like VoIP and online gaming.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The RTL8651B-LF typically supports various software features, including DHCP server/client, DNS relay, and dynamic routing protocols. It's designed for ease of integration and provides a comprehensive software development kit (SDK) for developers to build custom applications and features. Power consumption is optimized for residential and small office environments. The chip is usually packaged in a LQFP (Low-profile Quad Flat Package) for surface mounting on PCBs.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess