EN
  • EN
  • DE

RTL8389M-GR

Part No RTL8389M-GR
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089335-RTL8389M-GR
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8389M-GR CAD Model

Description

The Realtek RTL8389M-GR is a highly integrated Gigabit Ethernet switch controller designed for advanced networking applications. It targets high-performance, managed Ethernet switches with a rich feature set suitable for small to medium-sized businesses and enterprise environments.

Applications:

  • Managed Gigabit Ethernet switches
  • Layer 2 and Layer 3 network switches
  • Small to medium-sized business (SMB) networking
  • Enterprise network infrastructure
  • Industrial Ethernet solutions

Features:

  • High-speed switching fabric with support for multiple Gigabit Ethernet ports.
  • Advanced VLAN support, including 802.1Q VLAN tagging and port-based VLANs.
  • Quality of Service (QoS) features for prioritizing network traffic based on various criteria (e.g., 802.1p, DSCP).
  • Link aggregation (IEEE 802.3ad) for increased bandwidth and link redundancy.
  • Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for loop prevention.
  • IGMP snooping for multicast traffic management.
  • Port mirroring for network monitoring and troubleshooting.
  • Comprehensive security features, including access control lists (ACLs) and port security.
  • Jumbo frame support for handling large data packets.
  • Remote management via web-based interface, command-line interface (CLI), and SNMP.
  • Energy-Efficient Ethernet (EEE) support to reduce power consumption.

Benefits:

  • High-performance Gigabit Ethernet connectivity for fast data transfer.
  • Enhanced network security through advanced security features.
  • Optimized network performance with QoS traffic prioritization.
  • Increased network reliability with link aggregation and spanning tree protocols.
  • Reduced network congestion through IGMP snooping.
  • Simplified network management through various management interfaces.
  • Lower power consumption with EEE support.
  • Cost-effective solution for building high-performance managed Ethernet switches.

Additional Details:

The RTL8389M-GR typically integrates a high-speed switching engine and a dedicated CPU for management functions. Its advanced feature set allows for flexible network configuration and management, making it suitable for demanding networking environments. The device supports a wide range of industry-standard protocols and features, ensuring compatibility with existing network infrastructure.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess