The RTL8382L-VB-CG is a highly integrated Gigabit Ethernet switch controller manufactured by Realtek. This chip is designed for use in a variety of networking devices, including switches, routers, and media converters. It provides advanced features and high performance for demanding network applications. It integrates multiple Gigabit Ethernet ports and supports various management functions.
Applications
- Managed Ethernet Switches
- Unmanaged Ethernet Switches
- Routers
- Media Converters
- Network Interface Cards (NICs)
Features
- 8-Port Gigabit Ethernet Switch
- Integrated PHYs
- VLAN Support
- QoS (Quality of Service)
- Link Aggregation
- Spanning Tree Protocol (STP)
Benefits
- High Performance: Gigabit Ethernet speeds provide high-bandwidth connectivity for demanding network applications.
- Simplified Design: Integrated PHYs reduce the need for external components and simplify the design process.
- Network Segmentation: VLAN support allows for network segmentation and improved security.
- Traffic Prioritization: QoS features enable traffic prioritization and ensure optimal performance for critical applications.
- Increased Bandwidth: Link aggregation combines multiple ports to increase bandwidth and improve network reliability.
Specifications
The RTL8382L-VB-CG supports a variety of Ethernet standards, including IEEE 802.3ab (Gigabit Ethernet) and IEEE 802.3u (Fast Ethernet). It typically operates at a voltage of 3.3V. Detailed specifications, including port configurations, power consumption, and temperature range, are available in the Realtek datasheet.