EN
  • EN
  • DE

RTL8271B-VS-CG

Part No RTL8271B-VS-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description REALTEK 2016+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985367-RTL8271B-VS-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8271B-VS-CG CAD Model

Description

The RTL8271B-VS-CG is a Gigabit Ethernet transceiver manufactured by Realtek. It is a highly integrated chip designed to facilitate high-speed data transmission over Ethernet networks.

Applications:

  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Routers and switches
  • Gaming consoles
  • Industrial Ethernet devices

Features:

  • 10/100/1000 Mbps Ethernet support
  • Integrated PHY (Physical Layer)
  • Auto-negotiation
  • Auto MDI/MDIX crossover
  • Energy-Efficient Ethernet (EEE) support
  • Wake-on-LAN (WoL) support
  • RGMII/MII/GMII interface

Benefits:

  • High-speed network connectivity
  • Simplified system design due to integration
  • Automatic speed and duplex configuration
  • Eliminates the need for crossover cables
  • Reduced power consumption
  • Remote system wake-up capability
  • Flexible interface options

Additional Details:

The RTL8271B-VS-CG is a highly integrated Gigabit Ethernet transceiver that handles the physical layer functions required for transmitting and receiving data over Ethernet networks. It supports auto-negotiation, which automatically selects the optimal speed and duplex mode for the connection. The auto MDI/MDIX feature eliminates the need for crossover cables. The Energy-Efficient Ethernet (EEE) support reduces power consumption during periods of low network activity. The Wake-on-LAN (WoL) feature allows the system to be powered on remotely over the network. The 'VS-CG' likely indicates the package type and other specific characteristics. This transceiver is suitable for a wide range of applications requiring high-speed Ethernet connectivity. Consult the Realtek datasheet for detailed specifications, including power consumption, operating temperature range, and pinout information.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess