EN
  • EN
  • DE

RTL8211EG

Part No RTL8211EG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302592-RTL8211EG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8211EG CAD Model

Description

The Realtek RTL8211EG is a highly integrated single-chip Gigabit Ethernet transceiver. It's designed for applications requiring high-speed network connectivity. This PHYceiver supports 10/100/1000Mbps data rates, making it suitable for a wide range of networking devices.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Motherboards: Integrated into motherboard designs to offer onboard networking capabilities.
  • Routers and Switches: Employed in routers and switches to handle high-speed data transmission between network segments.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity, such as industrial control systems.
  • Gaming Consoles: Provides network connectivity for online gaming.

Features:

  • 10/100/1000Mbps Support: Compliant with IEEE 802.3ab standard, supporting all three Ethernet speeds.
  • Auto-Negotiation: Automatically detects and configures the optimal connection speed and duplex mode.
  • Energy-Efficient Ethernet (EEE): Supports EEE standards to reduce power consumption during periods of low network activity.
  • Integrated MAC Interface: Provides a standard GMII/MII/RGMII interface for connection to a MAC controller.
  • Advanced Power Management: Features power-down modes to minimize power consumption when not actively transmitting or receiving data.
  • Diagnostic Capabilities: Includes loopback and diagnostic modes for troubleshooting network issues.

Benefits:

  • High Performance: Enables Gigabit Ethernet speeds for fast and reliable network communication.
  • Low Power Consumption: EEE and power-down modes contribute to reduced energy usage, making it suitable for energy-sensitive applications.
  • Ease of Integration: The standard GMII/MII/RGMII interface simplifies integration with various MAC controllers.
  • Cost-Effective: Provides a cost-optimized solution for Gigabit Ethernet connectivity.
  • Reliable Operation: Designed for robust and reliable performance in demanding network environments.

Additional Details:

The RTL8211EG typically operates with a 3.3V or 2.5V power supply. It's available in a QFN (Quad Flat No-leads) package. The PHYceiver incorporates advanced digital signal processing techniques to ensure robust performance in noisy environments. The operating temperature range is generally from 0°C to 70°C, making it suitable for commercial applications. It also supports various cable diagnostic functions to help users quickly identify and resolve network cabling issues.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9335 $58.0050
75+ $1.5870 $119.0250
115+ $1.5373 $176.7895
160+ $1.4876 $238.0160
205+ $1.4380 $294.7900
270+ $1.2890 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess