The RTL8204B-VC-GR is a Gigabit Ethernet (GbE) controller chip from Realtek Semiconductor Corp. It is a single-chip solution that supports both 10/100/1000 Mbps Ethernet speeds and full-duplex operation. The RTL8204B-VC-GR is designed to be used in a variety of applications, including networking devices, such as routers, switches, and access points, as well as in PCs and other computing devices.
The RTL8204B-VC-GR is a highly integrated chip that includes a number of features, such as:
- A built-in MAC (Media Access Controller) that handles the low-level details of Ethernet communication
- A PHY (Physical Layer) transceiver that interfaces with the Ethernet cable
- A switch that allows multiple Ethernet devices to share a single port
- A hardware TCP/IP offload engine that can improve network performance by reducing the load on the CPU
- A variety of power management features to reduce power consumption
The RTL8204B-VC-GR is also highly compatible with existing Ethernet devices and networks. It supports a variety of Ethernet standards, including IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX/FX, and IEEE 802.3ab 1000BASE-T. The RTL8204B-VC-GR also supports a variety of operating systems, including Windows, Linux, and Mac OS X.
Features:
- Supports 10/100/1000 Mbps Ethernet speeds
- Full-duplex operation
- Built-in MAC and PHY transceiver
- Switch for multiple Ethernet devices
- Hardware TCP/IP offload engine
- Power management features
- Compatible with existing Ethernet devices and networks
- Supports a variety of Ethernet standards and operating systems
Applications:
- Networking devices (routers, switches, access points)
- PCs and other computing devices
- Industrial automation devices
- Embedded systems
- Consumer electronics devices
Benefits:
- High performance
- Low power consumption
- High compatibility
- Ease of use
Conclusion:
The RTL8204B-VC-GR is a versatile and high-performance GbE controller chip that is suitable for a wide variety of applications. It offers a number of features and benefits that make it a good choice for designers of networking devices, PCs, and other computing devices.
Here are some additional details about the RTL8204B-VC-GR:
- It is a QFP128 package chip, which means that it has 128 pins and is packaged in a quad flat pack.
- It operates at a voltage of 1.2V.
- It has a power consumption of 250mW in idle mode and 650mW in active mode.
- It supports a variety of Ethernet features, such as jumbo frames, VLANs, and QoS.
- It also supports a variety of security features, such as MAC address filtering and IEEE 802.1x authentication.
Overall, the RTL8204B-VC-GR is a reliable and high-performance GbE controller chip that is suitable for a wide variety of applications.