The Realtek RTL8201E-VC-GRT is a highly integrated 10/100M Fast Ethernet transceiver. This device is designed to provide a cost-effective and low-power solution for implementing Ethernet connectivity in various applications. The RTL8201E-VC-GRT supports both 10BASE-T and 100BASE-TX standards, ensuring compatibility with a broad range of network environments.
Applications
- Network Interface Cards (NICs)
- Embedded Systems
- Routers and Switches
- Set-Top Boxes
- Gaming Consoles
- Networked Printers
Features
- Compliant with IEEE 802.3u 100BASE-TX and IEEE 802.3 10BASE-T standards
- Supports Auto-Negotiation for automatic speed and duplex selection
- Integrated PHY with MII (Media Independent Interface)
- Low Power Consumption
- Supports Power Down mode for energy saving
- Built-in Digital Adaptive Equalizer
- Supports Loopback Test Mode
- VC Package
Benefits
- Cost-Effective Solution
- Easy Integration
- Low Power Consumption
- Reliable Performance
- Simplified Design
Additional Details
The RTL8201E-VC-GRT automatically detects the network speed (10 Mbps or 100 Mbps) of the connected device. The auto-negotiation capability simplifies network configuration and ensures optimal performance. An integrated digital adaptive equalizer enhances signal integrity by compensating for signal distortions over the network cable. The device includes a loopback test mode for easy diagnostics and troubleshooting. The VC package provides a compact footprint for space-constrained applications.
The MII interface enables seamless communication with a wide range of MAC controllers. The low power consumption of the RTL8201E-VC-GRT makes it suitable for use in power-sensitive applications. This transceiver provides a robust and efficient solution for integrating Ethernet connectivity into a variety of electronic devices.