The RTL8201CL-VD is a single-port 10/100 Mbps Fast Ethernet transceiver from Realtek. It is a highly integrated and cost-effective solution for a wide range of networking applications, including Ethernet switches, routers, and embedded systems.
The RTL8201CL-VD features a fully integrated MAC and PHY, as well as a built-in oscillator. It supports both MII and RMII interfaces, making it easy to connect to a variety of external microcontrollers and processors. The RTL8201CL-VD also supports a number of advanced features, such as auto-negotiation, full-duplex operation, and Wake-on-LAN.
The RTL8201CL-VD is available in a 48-pin LQFP package. It is fully RoHS compliant and operates over a wide temperature range of -40°C to 85°C.
Key Features:
- Single-port 10/100 Mbps Fast Ethernet transceiver
- Fully integrated MAC and PHY
- Built-in oscillator
- MII and RMII interfaces
- Auto-negotiation
- Full-duplex operation
- Wake-on-LAN
- 48-pin LQFP package
- RoHS compliant
- Operates from -40°C to 85°C
Applications:
- Ethernet switches
- Routers
- Embedded systems
- Printers
- Network storage devices
- Set-top boxes
- Industrial control systems
- Medical devices
- And more
Benefits:
- High integration and cost-effectiveness
- Easy to connect to a variety of external microcontrollers and processors
- Supports a number of advanced features
- Wide operating temperature range
Example Use Cases:
- The RTL8201CL-VD can be used in an Ethernet switch to provide 10/100 Mbps Fast Ethernet connectivity to multiple devices.
- The RTL8201CL-VD can be used in a router to provide 10/100 Mbps Fast Ethernet connectivity to the Internet.
- The RTL8201CL-VD can be used in an embedded system to provide 10/100 Mbps Fast Ethernet connectivity to a variety of devices, such as printers, network storage devices, set-top boxes, industrial control systems, and medical devices.
Conclusion:
The RTL8201CL-VD is a versatile and cost-effective Fast Ethernet transceiver that is well-suited for a wide range of networking applications. It is easy to use and supports a number of advanced features.