EN
  • EN
  • DE

RTL8197FS-VE4-CG

Part No RTL8197FS-VE4-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973274-RTL8197FS-VE4-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8197FS-VE4-CG CAD Model

Description

The Realtek RTL8197FS-VE4-CG is a highly integrated system-on-chip (SoC) designed primarily for use in wireless routers and access points. It combines a MIPS-based processor, a 2.4GHz wireless LAN controller, and a 5-port Fast Ethernet switch, making it a cost-effective and efficient solution for home and small office networking.

Applications:

  • Wireless Routers
  • Wireless Access Points
  • Network Extenders
  • Home Gateways

Features:

  • Integrated MIPS 24KEc processor with speeds up to 500MHz.
  • IEEE 802.11b/g/n compliant 2.4GHz WLAN controller supporting up to 150Mbps data rates.
  • 5-port 10/100Mbps Fast Ethernet switch with auto-negotiation and auto-MDI/MDIX support.
  • Hardware Network Address Translation (NAT) accelerator for improved routing performance.
  • Multiple security protocols supported including WEP, WPA, and WPA2.
  • Quality of Service (QoS) mechanisms for prioritizing network traffic.
  • Various peripheral interfaces such as USB, UART, and GPIO.

Benefits:

  • High Integration: Reduces the number of external components required, leading to lower system costs.
  • Improved Performance: Hardware NAT acceleration ensures efficient routing and minimizes CPU load.
  • Enhanced Security: Support for multiple security protocols provides robust protection against unauthorized access.
  • Flexible Configuration: Multiple peripheral interfaces allow for easy integration with other devices.
  • Energy Efficient: Low power consumption for extended battery life in portable applications.

The RTL8197FS-VE4-CG is a suitable choice for applications requiring a balance of performance, features, and cost-effectiveness in wireless networking. Its integrated design simplifies development and reduces time-to-market.

Technical Specifications:

WLAN Standards: IEEE 802.11b/g/n

Frequency Band: 2.4 GHz

Data Rate: Up to 150 Mbps

Ethernet Ports: 5 x 10/100 Mbps

CPU: MIPS 24KEc

Operating Voltage: 3.3V/1.2V

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,158 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess