EN
  • EN
  • DE

AD7528KR

Part No AD7528KR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Dual 8-Bit Buffered Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137342-AD7528KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7528KR CAD Model

Description

The AD7528KR is a monolithic dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., offering high-performance and precision in a compact form factor. This versatile DAC features two individual DACs on a single chip, providing a space-efficient solution for applications requiring multiple DACs.

Key Features

  • Dual 8-Bit DACs: The AD7528KR contains two independent DACs, allowing for simultaneous dual-channel operation, which is ideal for balanced applications or where two separate signals need to be converted from digital to analog format.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC ensures energy efficiency, making it suitable for battery-powered devices and portable equipment.
  • High-Speed Performance: With its fast settling time and high throughput rate, the AD7528KR is capable of handling high-speed data conversions, essential for real-time processing and control systems.
  • CMOS Technology: The use of CMOS process technology provides a reliable operation with reduced power consumption and increased noise immunity.
  • Wide Operating Range: The device operates on a wide supply voltage range, accommodating various system design requirements and ensuring compatibility with both digital and analog systems.
  • Easy Interface: The AD7528KR offers a simple digital interface compatible with most microprocessors and digital systems, facilitating ease of integration into a wide array of applications.

Applications

The versatility of the AD7528KR makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Digital Signal Processing (DSP)
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Audio Applications
  • Waveform Generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7528KR is no exception. It is built to meet high standards ensuring consistent performance and reliability across various environmental conditions. This product is a testament to Analog Devices' dedication to providing superior electronic components that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess