The Realtek RTL8192EU-VL-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) USB network interface controller. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and WLAN RF in a single chip. This chip is designed for superior performance and range, ideal for applications demanding robust wireless connectivity.
Applications
- USB WiFi adapters for desktops and laptops
- Wireless routers and access points
- IP cameras
- Smart TVs
- Gaming consoles
Features
- Compliant with IEEE 802.11b/g/n standards
- Supports 2T2R MIMO technology with data rates up to 300Mbps
- Integrated WLAN MAC, baseband, and RF
- Supports USB 2.0 interface
- Supports WEP, WPA, and WPA2 encryption
- Supports WPS (WiFi Protected Setup)
- Advanced power management for reduced power consumption
- Supports multiple BSSID
- Supports 20MHz/40MHz bandwidth
Benefits
- Provides high-speed wireless connectivity for bandwidth-intensive applications.
- Offers extended range and improved signal strength with 2T2R MIMO technology.
- Simplifies integration with its compact size and USB interface.
- Enhances network security with advanced encryption protocols.
- Reduces power consumption for energy-efficient operation.
Additional Details
The RTL8192EU-VL-CG operates in the 2.4GHz frequency band. It supports various operating systems, including Windows, Linux, and Android. The chip incorporates advanced algorithms for interference mitigation and signal processing. It also features a built-in antenna diversity function for improved performance in challenging environments. The VL-CG suffix likely refers to specific packaging or environmental compliance characteristics.