EN
  • EN
  • DE

RTL8169SBL-HS

Part No RTL8169SBL-HS
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302445-RTL8169SBL-HS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8169SBL-HS CAD Model

Description

The Realtek RTL8169SBL-HS is a single-chip Gigabit Ethernet controller designed for high-speed network connectivity. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a physical layer transceiver (PHY), offering a complete and cost-effective solution for various networking applications.

Applications:

  • Motherboards: Integrated into desktop and server motherboards to provide Gigabit Ethernet connectivity.
  • Network Interface Cards (NICs): Used in add-in NICs for upgrading or expanding network capabilities.
  • Embedded Systems: Deployed in embedded systems that require high-speed network communication.
  • Industrial PCs: Provides reliable network connectivity for industrial PC applications.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds for fast network connections.
  • IEEE 802.3ab Compliance: Compliant with the IEEE 802.3ab standard for Gigabit Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing external component requirements.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode.
  • PCI Interface: Connects to the host system via a PCI interface.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system wake-up.
  • Power Management: Includes power management features for reducing energy consumption.

Benefits:

  • Cost-Effective: Offers a cost-effective solution for Gigabit Ethernet connectivity.
  • High Performance: Provides high-speed network performance with Gigabit Ethernet support.
  • Easy Integration: Easy to integrate into various systems with its integrated PHY and PCI interface.
  • Energy Efficient: Reduces energy consumption through power management features.
  • Reliable Communication: Provides reliable network communication for diverse applications.

Additional Details:

The RTL8169SBL-HS operates at 3.3V and is typically available in a QFP package. It supports various operating systems, including Windows and Linux. This controller includes advanced features such as checksum offload and TCP segmentation offload (TSO) to improve network performance and reduce CPU utilization. The integrated PHY ensures signal integrity and simplifies board design.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4779 $118.4337
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess