The Realtek RTL2810-GR is a high-performance, highly integrated single-chip DVB-T COFDM demodulator. It is designed for digital terrestrial TV applications and supports various demodulation modes. It is commonly used in USB DVB-T receivers, set-top boxes, and other digital TV devices.
Applications:
- USB DVB-T Receivers
- DVB-T Set-Top Boxes
- Digital Terrestrial TV Dongles
- PC-Based TV Tuners
Features:
- Supports DVB-T standard (EN 300 744)
- COFDM demodulation with support for 2K and 8K FFT sizes
- Channel bandwidth support: 6MHz, 7MHz, and 8MHz
- Built-in channel decoder with Viterbi and Reed-Solomon decoding
- High-performance ADC for direct RF sampling
- Low power consumption
- I2C interface for control and configuration
- Supports LNA gain control
Benefits:
- Excellent reception performance in various signal conditions
- Low power consumption suitable for portable devices
- Small form factor for integration into compact designs
- Cost-effective solution for DVB-T applications
- Easy integration with various host processors via I2C
Additional Details:
The RTL2810-GR integrates a high-performance ADC, a COFDM demodulator, and a channel decoder into a single chip. It supports various modulation modes, including QPSK, 16QAM, and 64QAM. The built-in channel decoder includes Viterbi and Reed-Solomon decoding to provide robust error correction. The I2C interface allows for easy control and configuration of the device. This chip is designed to meet the requirements of digital terrestrial TV broadcasting systems. The RTL2810-GR provides a high level of integration and performance, making it a suitable solution for various DVB-T applications.
The demodulator’s front-end is designed for low-noise and high-linearity, allowing for reliable signal acquisition even in weak signal environments. The advanced channel estimation and equalization algorithms effectively mitigate the effects of multipath fading and interference, providing a stable and clear picture. Its robust design ensures stable operation across a wide range of operating temperatures. The IC’s small package size allows for its use in compact USB dongles.